Samtec Inc. PCB Headers TLW-103-05-G-D

Description
Header 2.54mm low profile 3+3way
Request a Quote Datasheet
Description
Header 2.54mm low profile 3+3way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656127P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656127P
PCB Headers 7656127P
Header 2.54mm low profile 3+3way

Header 2.54mm low profile 3+3way

Supplier's Site
PCB Headers - 7656127 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656127
PCB Headers 7656127
Header 2.54mm low profile 3+3way

Header 2.54mm low profile 3+3way

Supplier's Site
Board-Board Connector Header, 6Way, 2Row; Connector Systems Samtec - 12P0381 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 6Way, 2Row; Connector Systems Samtec
12P0381
Board-Board Connector Header, 6Way, 2Row; Connector Systems Samtec 12P0381
BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 6WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Dual, Tlw Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec - 15P3417 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Tlw Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
15P3417
Board-To-Board Connector, Dual, Tlw Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec 15P3417
Board-To-Board Connector, Dual, TLW Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, Dual, TLW Series, Through Hole, Header, 6, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656127P 7656127 12P0381 15P3417
Product Name PCB Headers PCB Headers Board-Board Connector Header, 6Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Tlw Series, Through Hole, Header, 6, 2.54 Mm, Gold Plated Contacts Rohs Compliant Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
PCB Headers - 1731061 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle; Right angle
Termination Solder
View Details