Samtec Inc. Pin Header, 2Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec TLW-102-06-G-S

Description
PIN HEADER, 2POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 2POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 2Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec - 12P0378 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 2Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec
12P0378
Pin Header, 2Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec 12P0378
PIN HEADER, 2POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

PIN HEADER, 2POS, 1ROW, 2.54MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series; Connector Shroud:Unshrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P0378
Product Name Pin Header, 2Pos, 1Row, 2.54Mm, Tht; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details