Samtec Inc. PCB Headers TLW-102-05-G-D

Description
Header 2.54mm low profile 2+2way
Request a Quote Datasheet
Description
Header 2.54mm low profile 2+2way
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7656114 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656114
PCB Headers 7656114
Header 2.54mm low profile 2+2way

Header 2.54mm low profile 2+2way

Supplier's Site
PCB Headers - 7656114P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7656114P
PCB Headers 7656114P
Header 2.54mm low profile 2+2way

Header 2.54mm low profile 2+2way

Supplier's Site
Board-Board Connector Header, 4Way, 2Row; Connector Systems Samtec - 12P0373 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 4Way, 2Row; Connector Systems Samtec
12P0373
Board-Board Connector Header, 4Way, 2Row; Connector Systems Samtec 12P0373
BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 4WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:TLW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7656114 7656114P 12P0373
Product Name PCB Headers PCB Headers Board-Board Connector Header, 4Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bergstak ® - 10069525-202602LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details