Samtec TLH-010-0.50-G-D-A-K
Samtec TLH-010-0.50-G-D-A-K
0.50 mm Micro Blade & Beam Ultra Low Pro
MEZZANINE CONN, HEADER, 20POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
0.50 MM MICRO BLADE & BEAM ULTRA
| RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2271928 | TLH-010-0.50-G-D-A-K | 36AJ8038 | TLH-010-0.50-G-D-A-K |
| Product Name | PCB Headers | Board to Board & Mezzanine Connectors | Mezzanine Conn, Header, 20Pos, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector | Board to Board Connector | Rectangular Connectors, Heavy Duty |