Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-137-01-G-DV

Description
CONN RCPT 74POS 0.079 GOLD SMD
Datasheet
Description
CONN RCPT 74POS 0.079 GOLD SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-137-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-137-01-G-DV
CONN RCPT 74POS 0.079 GOLD SMD

CONN RCPT 74POS 0.079 GOLD SMD

Supplier's Site
Socket, 2Mm, Smt, 74 Position; Connector Systems Samtec - 12P0357 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 74 Position; Connector Systems Samtec
12P0357
Socket, 2Mm, Smt, 74 Position; Connector Systems Samtec 12P0357
SOCKET, 2MM, SMT, 74 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 74 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:74Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-137-01-G-DV 12P0357
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2Mm, Smt, 74 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data