Samtec Inc. Socket, 2Mm, Smt, 66 Position; Connector Systems Samtec TLE-133-01-G-DV

Description
SOCKET, 2MM, SMT, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
SOCKET, 2MM, SMT, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, 2Mm, Smt, 66 Position; Connector Systems Samtec - 12P0353 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 66 Position; Connector Systems Samtec
12P0353
Socket, 2Mm, Smt, 66 Position; Connector Systems Samtec 12P0353
SOCKET, 2MM, SMT, 66 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 66 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:66Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-133-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-133-01-G-DV
CONN RCPT 66POS 0.079 GOLD SMD

CONN RCPT 66POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 12P0353 TLE-133-01-G-DV
Product Name Socket, 2Mm, Smt, 66 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SSO Series Strip Connectors - Dual Row Offset Horizontal Thru-Hole - Type H2 -  - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Right Angle
View Details
Power Connectors - 1330G13 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
50 Ohm BNC 90° Plug - 190413(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details