Samtec Inc. Board to Board & Mezzanine Connectors TLE-132-01-G-DV

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-132-01-G-DV
Board to Board & Mezzanine Connectors TLE-132-01-G-DV
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-132-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-132-01-G-DV
CONN RCPT 64POS 0.079 GOLD SMD

CONN RCPT 64POS 0.079 GOLD SMD

Supplier's Site
Socket, 2Mm, Smt, 64 Position; Connector Systems Samtec - 12P0352 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 64 Position; Connector Systems Samtec
12P0352
Socket, 2Mm, Smt, 64 Position; Connector Systems Samtec 12P0352
SOCKET, 2MM, SMT, 64 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 64 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-132-01-G-DV TLE-132-01-G-DV 12P0352
Product Name Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2Mm, Smt, 64 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data