Samtec Inc. Pin & Socket Connectors TLE-130-01-G-DV

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-130-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-130-01-G-DV
Pin & Socket Connectors TLE-130-01-G-DV
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec - 12P0350 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec
12P0350
Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec 12P0350
BOARD-BOARD CONNECTOR, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 60WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 60, 2 Mm Rohs Compliant Samtec - 15P3364 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 60, 2 Mm Rohs Compliant Samtec
15P3364
Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 60, 2 Mm Rohs Compliant Samtec 15P3364
Board-To-Board Connector, Dual, TLE Series, Surface Mount, Receptacle, 60, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Dual, TLE Series, Surface Mount, Receptacle, 60, 2 mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-130-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-130-01-G-DV
CONN RCPT 60POS 0.079 GOLD SMD

CONN RCPT 60POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-130-01-G-DV 12P0350 15P3364 TLE-130-01-G-DV
Product Name Pin & Socket Connectors Board-Board Connector, Socket, 60Way, 2Row; Connector Systems Samtec Board-To-Board Connector, Dual, Tle Series, Surface Mount, Receptacle, 60, 2 Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NC2-ML2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details