Samtec Inc. Board to Board & Mezzanine Connectors TLE-127-01-G-DV-A

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2Mm, Smt, 54 Position (part number 85P0620) from Samtec is designed for surface mount applications with a micro pitch of 2.00 mm. It features 54 positions arranged in 2 rows, making it suitable for board-to-board connections. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold plating over nickel. This socket has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +125°C. The insertion depth varies from 2.08 mm to 4.37 mm, and it has an average insertion force of 2.75 oz and a withdrawal force of 0.80 oz per contact. The product is RoHS compliant and offers options for pick and place pads and tape and reel packaging for ease of handling.

Datasheet Summary
Powered by GS/AI

The Socket, 2Mm, Smt, 54 Position (part number 85P0620) from Samtec is designed for surface mount applications with a micro pitch of 2.00 mm. It features 54 positions arranged in 2 rows, making it suitable for board-to-board connections. The insulator material is black liquid crystal polymer, while the contacts are made of phosphor bronze with gold plating over nickel. This socket has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +125°C. The insertion depth varies from 2.08 mm to 4.37 mm, and it has an average insertion force of 2.75 oz and a withdrawal force of 0.80 oz per contact. The product is RoHS compliant and offers options for pick and place pads and tape and reel packaging for ease of handling.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-127-01-G-DV-A
Board to Board & Mezzanine Connectors TLE-127-01-G-DV-A
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Socket, 2Mm, Smt, 54 Position; Connector Systems Samtec - 85P0620 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 54 Position; Connector Systems Samtec
85P0620
Socket, 2Mm, Smt, 54 Position; Connector Systems Samtec 85P0620
SOCKET, 2MM, SMT, 54 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 54 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:54Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-127-01-G-DV-A 85P0620
Product Name Board to Board & Mezzanine Connectors Socket, 2Mm, Smt, 54 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip to 0.080″ Pin Socket, Adapter - 8014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details