Samtec Inc. Pin & Socket Connectors TLE-125-01-G-DV

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-125-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-125-01-G-DV
Pin & Socket Connectors TLE-125-01-G-DV
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - TLE-125-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-125-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-125-01-G-DV
CONN RCPT 50POS 0.079 GOLD SMD

CONN RCPT 50POS 0.079 GOLD SMD

Supplier's Site
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec - 12P0345 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec
12P0345
Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec 12P0345
BOARD-BOARD CONNECTOR, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 50WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-125-01-G-DV TLE-125-01-G-DV 12P0345
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 50Way, 2Row; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

9 Pos. Female SIL RG174/179/316 Cable Conn. Kit, Jackscrews - M80-4000000F1-09-307-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details