The Socket, 2Mm, Smt, 38 Position from Samtec is designed for surface mount applications with a micro pitch of 2.00 mm. It features 38 contacts arranged in two rows, making it suitable for board-to-board connections. The insulator is made from black liquid crystal polymer, while the contacts are constructed from phosphor bronze with gold plating over nickel for enhanced conductivity. This socket has a current rating of 3.2 A per pin and operates within a temperature range of -55°C to +125°C. The insertion depth varies from 2.08 mm to 4.37 mm, depending on the application. It is RoHS compliant and offers lead-free solderability. The socket is compatible with various Samtec connector series, including TMMH and TMM, and is available with optional pick and place pads for automated assembly.
2.00 mm Tiger Beam Cost-effective Single
SOCKET, 2MM, SMT, 38 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 38POS 0.079 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-119-01-G-DV | 12P0339 | TLE-119-01-G-DV |
| Product Name | Board to Board & Mezzanine Connectors | Socket, 2Mm, Smt, 38 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |