Samtec Inc. Pin & Socket Connectors TLE-119-01-G-DV-A

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-119-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-119-01-G-DV-A
Pin & Socket Connectors TLE-119-01-G-DV-A
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Socket, 2Mm, Smt, 38 Position; Connector Systems Samtec - 85P0550 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 38 Position; Connector Systems Samtec
85P0550
Socket, 2Mm, Smt, 38 Position; Connector Systems Samtec 85P0550
SOCKET, 2MM, SMT, 38 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 38 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-119-01-G-DV-A 85P0550
Product Name Pin & Socket Connectors Socket, 2Mm, Smt, 38 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Ribbon Cable Connectors - 104130-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details