Samtec Inc. Pin & Socket Connectors TLE-118-01-G-DV

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-118-01-G-DV - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-118-01-G-DV
Pin & Socket Connectors TLE-118-01-G-DV
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - TLE-118-01-G-DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-118-01-G-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-118-01-G-DV
CONN RCPT 36POS 0.079 GOLD SMD

CONN RCPT 36POS 0.079 GOLD SMD

Supplier's Site
Socket, 2Mm, Smt, 36 Position; Connector Systems Samtec - 12P0338 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 36 Position; Connector Systems Samtec
12P0338
Socket, 2Mm, Smt, 36 Position; Connector Systems Samtec 12P0338
SOCKET, 2MM, SMT, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-118-01-G-DV TLE-118-01-G-DV 12P0338
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2Mm, Smt, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female 24-28 AWG+10 AWG Cable Conn. Kit, Jackscrews - M80-4C10805F1-04-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5778 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details