Samtec Inc. Board to Board & Mezzanine Connectors TLE-118-01-G-DV-K-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-118-01-G-DV-K-TR
Board to Board & Mezzanine Connectors TLE-118-01-G-DV-K-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0546 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec
85P0546
Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec 85P0546
CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 36 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-118-01-G-DV-K-TR 85P0546
Product Name Board to Board & Mezzanine Connectors Connector, Receptacle, 36 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products