Samtec Inc. Board to Board & Mezzanine Connectors TLE-117-01-G-DV-K-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-117-01-G-DV-K-TR
Board to Board & Mezzanine Connectors TLE-117-01-G-DV-K-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec - 85P0535 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec
85P0535
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec 85P0535
CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-117-01-G-DV-K-TR 85P0535
Product Name Board to Board & Mezzanine Connectors Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details