Samtec Inc. Pin & Socket Connectors TLE-117-01-G-DV-A-P-TR

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-117-01-G-DV-A-P-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-117-01-G-DV-A-P-TR
Pin & Socket Connectors TLE-117-01-G-DV-A-P-TR
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Rectangular Connectors - TLE-117-01-G-DV-A-P-TR - 899870-TLE-117-01-G-DV-A-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TLE-117-01-G-DV-A-P-TR
899870-TLE-117-01-G-DV-A-P-TR
Rectangular Connectors - TLE-117-01-G-DV-A-P-TR 899870-TLE-117-01-G-DV-A-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 899870-TLE-117-01-G- DV-A-P-TR Series: TLE Operating Temperature Range: -55°C ~ 125°C Features: 34 Position Receptacle, Pass Through Connector 0.079" (2.00mm) Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: TLE-117 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 899870-TLE-117-01-G-DV-A-P-TR
Series: TLE
Operating Temperature Range: -55°C ~ 125°C
Features: 34 Position Receptacle, Pass Through Connector 0.079" (2.00mm) Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLE-117
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
315-TLE-117-01-G-DV-A-P-TR
SMD Electronic Connector 315-TLE-117-01-G-DV-A-P-TR
CONN RCPT 34POS 0.079 GOLD SMD Product overview: TLE-117-01-G-DV-A-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-TLE-117-01-G-DV- A-P-TR can be used for catalog matching and distributor lookup.

CONN RCPT 34POS 0.079 GOLD SMD Product overview: TLE-117-01-G-DV-A-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-TLE-117-01-G-DV-A-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec - 46P5365 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec
46P5365
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec 46P5365
2.00 mm Tiger Beam Cost-effective Single Beam Socket Strip

2.00 mm Tiger Beam Cost-effective Single Beam Socket Strip

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - TLE-117-01-G-DV-A-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-117-01-G-DV-A-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-117-01-G-DV-A-P-TR
CONN RCPT 34POS 0.079 GOLD SMD

CONN RCPT 34POS 0.079 GOLD SMD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-117-01-G-DV-A-P-TR 899870-TLE-117-01-G-DV-A-P-TR 315-TLE-117-01-G-DV-A-P-TR 46P5365 TLE-117-01-G-DV-A-P-TR
Product Name Pin & Socket Connectors Rectangular Connectors - TLE-117-01-G-DV-A-P-TR SMD Electronic Connector 2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female SIL 10 AWG Cable Conn. Kit, 101Lok - M80-4000000FC-02-PF5-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
3 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details