Samtec Inc. Pin & Socket Connectors TLE-114-01-G-DV-A

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-114-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-114-01-G-DV-A
Pin & Socket Connectors TLE-114-01-G-DV-A
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Socket, 2Mm, Smt, 28 Position; Connector Systems Samtec - 85P0498 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 28 Position; Connector Systems Samtec
85P0498
Socket, 2Mm, Smt, 28 Position; Connector Systems Samtec 85P0498
SOCKET, 2MM, SMT, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam TLE Series; Gender:Receptacle RoHS Compliant: Yes

SOCKET, 2MM, SMT, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:28Contacts; Connector Mounting:Surface Mount; Product Range:Tiger Beam TLE Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Receptacle, 2Mm, Smt, 28Way Rohs Compliant Samtec - 74AJ4455 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 2Mm, Smt, 28Way Rohs Compliant Samtec
74AJ4455
Receptacle, 2Mm, Smt, 28Way Rohs Compliant Samtec 74AJ4455
RECEPTACLE, 2MM, SMT, 28WAY ROHS COMPLIANT: YES

RECEPTACLE, 2MM, SMT, 28WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-114-01-G-DV-A 85P0498 74AJ4455
Product Name Pin & Socket Connectors Socket, 2Mm, Smt, 28 Position; Connector Systems Samtec Receptacle, 2Mm, Smt, 28Way Rohs Compliant Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M19.GLA.C72AZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 5.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details