Samtec Inc. Board to Board & Mezzanine Connectors TLE-113-01-G-DV-A-K

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - TLE-113-01-G-DV-A-K - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
TLE-113-01-G-DV-A-K
Board to Board & Mezzanine Connectors TLE-113-01-G-DV-A-K
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec - 85P0488 - Newark, An Avnet Company
Chicago, IL, United States
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec
85P0488
2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec 85P0488
2.00 mm Tiger Beam Cost-effective Single Beam Socket Strip

2.00 mm Tiger Beam Cost-effective Single Beam Socket Strip

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TLE-113-01-G-DV-A-K 85P0488
Product Name Board to Board & Mezzanine Connectors 2.00 Mm Tiger Beam Cost-Effective Single Beam Socket Strip Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-014 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details