Samtec Inc. Pin & Socket Connectors TLE-110-01-G-DV-A

Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet
Description
2.00 mm Tiger Beam Cost-effective Single
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - TLE-110-01-G-DV-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
TLE-110-01-G-DV-A
Pin & Socket Connectors TLE-110-01-G-DV-A
2.00 mm Tiger Beam Cost-effective Single

2.00 mm Tiger Beam Cost-effective Single

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - TLE-110-01-G-DV-A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
TLE-110-01-G-DV-A
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets TLE-110-01-G-DV-A
CONN RCPT 20POS 0.079 GOLD SMD

CONN RCPT 20POS 0.079 GOLD SMD

Supplier's Site
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec - 85P0454 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec
85P0454
Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec 85P0454
SOCKET, 2MM, SMT, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

SOCKET, 2MM, SMT, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount; Product Range:TLE Series; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Board-To-Board Connector, Tle Series, Surface Mount, Receptacle, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0774 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Tle Series, Surface Mount, Receptacle, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0774
Board-To-Board Connector, Tle Series, Surface Mount, Receptacle, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0774
Board-To-Board Connector, TLE Series, Surface Mount, Receptacle, 20, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Board-To-Board Connector, TLE Series, Surface Mount, Receptacle, 20, 2 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TLE-110-01-G-DV-A TLE-110-01-G-DV-A 85P0454 70W0774
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2Mm, Smt, 20 Position; Connector Systems Samtec Board-To-Board Connector, Tle Series, Surface Mount, Receptacle, 20, 2 Mm, Gold Plated Contacts Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-02-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers