The Socket, 2Mm, Smt, 18 Position (part number 85P0443) from Samtec is designed for surface mount applications with a 2.00 mm pitch. It features 18 positions arranged in 2 rows and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the contacts. The socket has a current rating of 3.2 A per pin, with an operating temperature range of -55°C to +125°C. It is RoHS compliant and offers lead-free solderability. The insertion depth ranges from 2.08 mm to 4.37 mm, with an average insertion force of 2.75 oz and a withdrawal force of 0.80 oz per contact. The product is compatible with various Samtec connectors and is available with optional pick and place pads for ease of handling during assembly.
2.00 mm Tiger Beam Cost-effective Single
SOCKET, 2MM, SMT, 18 POSITION; Connector Systems:Board-to-Boa
CONN RCPT 18POS 0.079 GOLD SMD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TLE-109-01-G-DV-A | 85P0443 | TLE-109-01-G-DV-A |
| Product Name | Pin & Socket Connectors | Socket, 2Mm, Smt, 18 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |