Samtec Inc. Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec TFML-140-01-S-D-A-K

Description
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch
Datasheet
Description
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tiger Eye High-Reliability Locking Terminal Strip, 0.050
Chicago, IL, United States
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec
84P9903
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec 84P9903
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch

Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9903
Product Name Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Connector Type Automotive Connector; Board Mount Connector; Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector; Wire to Wire Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details