Samtec Inc. Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec TFML-116-02-S-D

Description
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch
Description
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Tiger Eye High-Reliability Locking Terminal Strip, part number 84P9654, features a 0.050" pitch and is designed for high reliability in various applications. It includes a shrouded terminal assembly made from phosphor bronze with a thickness of 0.018 inches. The terminal strip is available in multiple configurations, including through-hole and surface mount options, and offers various plating specifications such as selective gold and heavy gold. The product supports a maximum pushout force of 1.0 lb (4.4 N) and has a maximum allowable bow of 0.004 inches per inch after assembly. It is designed with a polarizing notch for correct orientation during installation. The terminal strip is suitable for applications requiring secure connections and is compatible with manual placement due to the high insertion force needed for certain configurations. Engineers should consider this product for projects that demand reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Tiger Eye High-Reliability Locking Terminal Strip, part number 84P9654, features a 0.050" pitch and is designed for high reliability in various applications. It includes a shrouded terminal assembly made from phosphor bronze with a thickness of 0.018 inches. The terminal strip is available in multiple configurations, including through-hole and surface mount options, and offers various plating specifications such as selective gold and heavy gold. The product supports a maximum pushout force of 1.0 lb (4.4 N) and has a maximum allowable bow of 0.004 inches per inch after assembly. It is designed with a polarizing notch for correct orientation during installation. The terminal strip is suitable for applications requiring secure connections and is compatible with manual placement due to the high insertion force needed for certain configurations. Engineers should consider this product for projects that demand reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Tiger Eye High-Reliability Locking Terminal Strip, 0.050
Chicago, IL, United States
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec
84P9654
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec 84P9654
Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch

Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P9654
Product Name Tiger Eye High-Reliability Locking Terminal Strip, 0.050" Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products