Samtec Inc. Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec TFML-107-01-L-D-A-P

Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TFML Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TFML Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec - 56AC6997 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
56AC6997
Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec 56AC6997
CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TFML Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:14Contacts; Gender:Header; Product Range:TFML Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 56AC6997
Product Name Connector, Header, 14Pos, 2Row, 1.27Mm; Pitch Spacing Samtec
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Two Piece 2
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
DIL Sockets - 1831560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MV10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details