The Conn Header, 10Pos, 2Row, 1.27mm (part number 98AH6089) is a RoHS compliant connector designed for both surface mount and through-hole applications. It features a shrouded body for blind mating and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The connector has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with SFM connectors. It operates within a temperature range of -55°C to +125°C. The product is available with various plating options, including gold and matte tin, and supports multiple lead styles for flexibility in design. This connector is suitable for applications requiring reliable electrical connections in compact spaces.
CONN, HEADER, 10POS, 2ROW, 1.27MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 98AH6089 |
| Product Name | Conn, Header, 10Pos, 2Row, 1.27Mm Rohs Compliant Samtec |
| Product Type | IC Headers |