Samtec Inc. Connectors, Interconnects Rectangular Connectors Headers, Male Pins TFM-150-32-L-D-A

Description
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Tiger Eye™ TFM Manufacturer: Samtec Inc. Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Number of Positions: 100
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Tiger Eye™ TFM Manufacturer: Samtec Inc. Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Number of Positions: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Alternative Parts (Cross-Reference): Cross Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Tiger Eye™ TFM Manufacturer: Samtec Inc. Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Row Spacing - Mating: 0.050" (1.27mm) Number of Positions: 100

Alternative Parts (Cross-Reference): Cross
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Tiger Eye™ TFM
Manufacturer: Samtec Inc.
Package: Tube
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions: 100

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TFM-150-32-L-D-A
SMD Electronic Connector 314-TFM-150-32-L-D-A
CONN HEADER SMD 100POS 1.27MM Product overview: TFM-150-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-150-32-L-D-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 100POS 1.27MM Product overview: TFM-150-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-150-32-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High-Reliability Tiger Eye Terminal Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Rohs Compliant Samtec
10W6719
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Rohs Compliant Samtec 10W6719
High-Reliability Tiger Eye Terminal Strips, .050" Pitch RoHS Compliant: Yes

High-Reliability Tiger Eye Terminal Strips, .050" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TFM-150-32-L-D-A 10W6719
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins SMD Electronic Connector High-Reliability Tiger Eye Terminal Strips, .050" Pitch Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
9 suppliers
Cable Connectors - NCN-FG-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details