Samtec Inc. SMD Electronic Connector TFM-145-02-S-D-LC-K

Description
CONN HEADER SMD 90POS 1.27MM Product overview: TFM-145-02-S-D-LC-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-145-02-S-D-L C-K can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN HEADER SMD 90POS 1.27MM Product overview: TFM-145-02-S-D-LC-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-145-02-S-D-L C-K can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TFM-145-02-S-D-LC-K
SMD Electronic Connector 314-TFM-145-02-S-D-LC-K
CONN HEADER SMD 90POS 1.27MM Product overview: TFM-145-02-S-D-LC-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-145-02-S-D-L C-K can be used for catalog matching and distributor lookup.

CONN HEADER SMD 90POS 1.27MM Product overview: TFM-145-02-S-D-LC-K from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-145-02-S-D-LC-K can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - TFM-145-02-S-D-LC-K - 936437-TFM-145-02-S-D-LC-K - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-145-02-S-D-LC-K
936437-TFM-145-02-S-D-LC-K
Rectangular Connectors - TFM-145-02-S-D-LC-K 936437-TFM-145-02-S-D-LC-K
Manufacturer: Samtec Inc. Win Source Part Number: 936437-TFM-145-02-S- D-LC-K Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 90 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-145 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936437-TFM-145-02-S-D-LC-K
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 90 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-145
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TFM-145-02-S-D-LC-K 936437-TFM-145-02-S-D-LC-K
Product Name SMD Electronic Connector Rectangular Connectors - TFM-145-02-S-D-LC-K
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details