Samtec Inc. Rectangular Connectors - TFM-130-02-S-D-WT-P-TR TFM-130-02-S-D-WT-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936433-TFM-130-02-S- D-WT-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 60 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936433-TFM-130-02-S- D-WT-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 60 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-130-02-S-D-WT-P-TR - 936433-TFM-130-02-S-D-WT-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-130-02-S-D-WT-P-TR
936433-TFM-130-02-S-D-WT-P-TR
Rectangular Connectors - TFM-130-02-S-D-WT-P-TR 936433-TFM-130-02-S-D-WT-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 936433-TFM-130-02-S- D-WT-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 60 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-130 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936433-TFM-130-02-S-D-WT-P-TR
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 60 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-TFM-130-02-S-D-WT-P-TR
SMD Electronic Connector 314-TFM-130-02-S-D-WT-P-TR
CONN HEADER SMD 60POS 1.27MM Product overview: TFM-130-02-S-D-WT-P- TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-130-02-S-D-W T-P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 60POS 1.27MM Product overview: TFM-130-02-S-D-WT-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-130-02-S-D-WT-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 936433-TFM-130-02-S-D-WT-P-TR 314-TFM-130-02-S-D-WT-P-TR
Product Name Rectangular Connectors - TFM-130-02-S-D-WT-P-TR SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details