CONN HEADER SMD 60POS 1.27MM Product overview: TFM-130-02-L-D-A-K-T
Manufacturer: Samtec Inc.
Win Source Part Number: 936432-TFM-130-02-L-
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 60 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-130
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040
High-Reliability Tiger Eye Terminal Strips, .050" Pitch
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TFM-130-02-L-D-A-K-TR | 936432-TFM-130-02-L-D-A-K-TR | 10W6054 |
| Product Name | SMD Electronic Connector | Rectangular Connectors - TFM-130-02-L-D-A-K-TR | High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec |
| Termination | Solder |