Samtec Inc. SMD Electronic Connector TFM-120-32-L-D-A

Description
CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-L-D-A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TFM-120-32-L-D-A
SMD Electronic Connector 314-TFM-120-32-L-D-A
CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-L-D-A can be used for catalog matching and distributor lookup.

CONN HEADER SMD 40POS 1.27MM Product overview: TFM-120-32-L-D-A from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-120-32-L-D-A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-120-32-L-D-A - 936427-TFM-120-32-L-D-A - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-120-32-L-D-A
936427-TFM-120-32-L-D-A
Rectangular Connectors - TFM-120-32-L-D-A 936427-TFM-120-32-L-D-A
Manufacturer: Samtec Inc. Win Source Part Number: 936427-TFM-120-32-L- D-A Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 40 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-120 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: SAM12090, TFM-120-32-L-D-A-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 936427-TFM-120-32-L-D-A
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 40 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-120
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM12090, TFM-120-32-L-D-A-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TFM-120-32-L-D-A 936427-TFM-120-32-L-D-A
Product Name SMD Electronic Connector Rectangular Connectors - TFM-120-32-L-D-A
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1408 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details