Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-120-02-S-D-WT

Description
Win Source Part Number: 1354120-TFM-120-02-S -D-WT Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Tiger Eye™ TFM Package: Tube Product Status: Active Features: Solder Retention Base Product Number: TFM-120 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.9A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.131" (3.33mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 275VAC
Request a Quote Datasheet
Description
Win Source Part Number: 1354120-TFM-120-02-S -D-WT Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Tiger Eye™ TFM Package: Tube Product Status: Active Features: Solder Retention Base Product Number: TFM-120 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.9A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.131" (3.33mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 275VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1354120-TFM-120-02-S-D-WT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1354120-TFM-120-02-S-D-WT
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1354120-TFM-120-02-S-D-WT
Win Source Part Number: 1354120-TFM-120-02-S -D-WT Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Samtec Inc. Series: Tiger Eye™ TFM Package: Tube Product Status: Active Features: Solder Retention Base Product Number: TFM-120 Mounting Type: Surface Mount HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 2.9A per Contact Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 40 Number of Rows: 2 Row Spacing - Mating: 0.050" (1.27mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Push-Pull Contact Length - Mating: 0.131" (3.33mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Material: Phosphor Bronze Insulation Material: Liquid Crystal Polymer (LCP) Material Flammability Rating: UL94 V-0 Insulation Color: Black Voltage Rating: 275VAC

Win Source Part Number: 1354120-TFM-120-02-S-D-WT
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Samtec Inc.
Series: Tiger Eye™ TFM
Package: Tube
Product Status: Active
Features: Solder Retention
Base Product Number: TFM-120
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 2.9A per Contact
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.050" (1.27mm)
Number of Positions: 40
Number of Rows: 2
Row Spacing - Mating: 0.050" (1.27mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Push-Pull
Contact Length - Mating: 0.131" (3.33mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Material: Phosphor Bronze
Insulation Material: Liquid Crystal Polymer (LCP)
Material Flammability Rating: UL94 V-0
Insulation Color: Black
Voltage Rating: 275VAC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1354120-TFM-120-02-S-D-WT
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Mounting Surface Mount
Voltage Rating 275 volts
Current Rating 2.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MH21205L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details