Samtec Inc. Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec TFM-115-12-L-D-A-TR

Description
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector Header 30 Position, 2 Row, 1.27 mm (part number 84P8034) from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The connector is designed for surface mount or through-hole applications and includes a shrouded body for blind mating. It is compatible with various mating connectors in the TFM series, making it versatile for different project requirements.

Datasheet Summary
Powered by GS/AI

The Connector Header 30 Position, 2 Row, 1.27 mm (part number 84P8034) from Samtec features a micro pitch design suitable for board-to-board and wire-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The connector is designed for surface mount or through-hole applications and includes a shrouded body for blind mating. It is compatible with various mating connectors in the TFM series, making it versatile for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P8034 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P8034
Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P8034
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P8034
Product Name Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 114360G1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers