Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-115-02-S-D-A

Description
Win Source Part Number: 1099140-TFM-115-02-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFM Number of Positions: 30 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 26 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.131" (3.33mm) Alternative Parts (Cross-Reference): TFC-115-02-F-D-A; FTSH-115-01-L-DV; SHF-115-01-L-D-SMTFM -115-02-S-D-A.; TFM-115-02-S-DA; TFM11502SDA; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM10140 Base Product Number: TFM-115
Request a Quote Datasheet
Description
Win Source Part Number: 1099140-TFM-115-02-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFM Number of Positions: 30 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 26 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.131" (3.33mm) Alternative Parts (Cross-Reference): TFC-115-02-F-D-A; FTSH-115-01-L-DV; SHF-115-01-L-D-SMTFM -115-02-S-D-A.; TFM-115-02-S-DA; TFM11502SDA; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM10140 Base Product Number: TFM-115
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1099140-TFM-115-02-S-D-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1099140-TFM-115-02-S-D-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1099140-TFM-115-02-S-D-A
Win Source Part Number: 1099140-TFM-115-02-S -D-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: Tiger Eye™ TFM Number of Positions: 30 Features: Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Phosphor Bronze Voltage Rating: 275VAC Material Flammability Rating: UL94 V-0 Standard Package: 26 Mounting: SMD (SMT) Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board or Cable Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.050" (1.27mm) Insulation Height: 0.220" (5.60mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.131" (3.33mm) Alternative Parts (Cross-Reference): TFC-115-02-F-D-A; FTSH-115-01-L-DV; SHF-115-01-L-D-SMTFM -115-02-S-D-A.; TFM-115-02-S-DA; TFM11502SDA; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.9A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM10140 Base Product Number: TFM-115

Win Source Part Number: 1099140-TFM-115-02-S-D-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: Tiger Eye™ TFM
Number of Positions: 30
Features: Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Phosphor Bronze
Voltage Rating: 275VAC
Material Flammability Rating: UL94 V-0
Standard Package: 26
Mounting: SMD (SMT)
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board or Cable
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.050" (1.27mm)
Insulation Height: 0.220" (5.60mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.131" (3.33mm)
Alternative Parts (Cross-Reference): TFC-115-02-F-D-A; FTSH-115-01-L-DV; SHF-115-01-L-D-SMTFM-115-02-S-D-A.; TFM-115-02-S-DA; TFM11502SDA;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.9A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM10140
Base Product Number: TFM-115

Buy Now Datasheet
Wire-To-Board Connector, Tfm Series, Surface Mount, Header, 30, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec - 70W0754 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Tfm Series, Surface Mount, Header, 30, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec
70W0754
Wire-To-Board Connector, Tfm Series, Surface Mount, Header, 30, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec 70W0754
Wire-To-Board Connector, TFM Series, Surface Mount, Header, 30, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, TFM Series, Surface Mount, Header, 30, 1.27 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - TFM-115-02-S-D-A - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
TFM-115-02-S-D-A
Headers, Male Pins TFM-115-02-S-D-A
CONN HEADER SMD 30POS 1.27MM

CONN HEADER SMD 30POS 1.27MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1099140-TFM-115-02-S-D-A 70W0754 TFM-115-02-S-D-A
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire-To-Board Connector, Tfm Series, Surface Mount, Header, 30, 1.27 Mm, Gold Plated Contacts Rohs Compliant Samtec Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
Mounting SMT; SMD (SMT) SMT; Solder; Surface Mount
Voltage Rating 275 volts 275 volts
Current Rating 2.9 amps 2.9 amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - G125-96410F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details