The Connector, Header, 30 Position, 2 Row, 1.27 mm from Samtec is designed for board-to-board and wire-to-board applications. It features a pitch spacing of 1.27 mm and is available in a surface mount configuration. The connector is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options of gold or tin over nickel. It has a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. The operating temperature range is from -55°C to +125°C, and the product is RoHS compliant. The connector is suitable for applications requiring reliable connections and can be used in various configurations, including shrouded bodies for blind mating.
CONNECTOR, HEADER, 30 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa
CONN HEADER SMD 30POS 1.27MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 84P7985 | TFM-115-02-S-D-A-TR |
| Product Name | Connector, Header, 30 Position, 2Row, 1.27Mm; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Termination | Surface Mount | Solder |
| Mounting | Surface Mount |