Samtec Inc. PCB Headers TFM-115-02-S-D-A-P-TR

Description
Samtec TFM-115-02-S-D-A-P-T R PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-02-S-D-A-P-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 644539 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
644539
PCB Headers 644539
Samtec TFM-115-02-S-D-A-P-T R PCB Header

Samtec TFM-115-02-S-D-A-P-TR PCB Header

Supplier's Site
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 84P7984 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
84P7984
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 84P7984
PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 54AJ5427 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
54AJ5427
Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 54AJ5427
PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 30POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 644539 84P7984
Product Name PCB Headers Pin Header, 30Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11114-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details