Samtec Inc. Conn, Header, 30Pos, 1.27Mm, R/a, Smt; Connector Systems Samtec TFM-115-02-L-DH

Description
CONN, HEADER, 30POS, 1.27MM, R/A, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes
Datasheet
Description
CONN, HEADER, 30POS, 1.27MM, R/A, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Header, 30Pos, 1.27Mm, R/a, Smt; Connector Systems Samtec - 10W5469 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 30Pos, 1.27Mm, R/a, Smt; Connector Systems Samtec
10W5469
Conn, Header, 30Pos, 1.27Mm, R/a, Smt; Connector Systems Samtec 10W5469
CONN, HEADER, 30POS, 1.27MM, R/A, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

CONN, HEADER, 30POS, 1.27MM, R/A, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W5469
Product Name Conn, Header, 30Pos, 1.27Mm, R/a, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data