Samtec Inc. Conn, R/a Header, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec TFM-115-02-L-DH-TR

Description
CONN, R/A HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes
Datasheet
Description
CONN, R/A HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, R/a Header, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec - 10W5470 - Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Header, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec
10W5470
Conn, R/a Header, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec 10W5470
CONN, R/A HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

CONN, R/A HEADER, 30POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:TFM SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 30Pos, 2Row, 1.27Mm, Smt R/a; Connector Systems Samtec - 54AJ5426 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 30Pos, 2Row, 1.27Mm, Smt R/a; Connector Systems Samtec
54AJ5426
Pin Header, 30Pos, 2Row, 1.27Mm, Smt R/a; Connector Systems Samtec 54AJ5426
PIN HEADER, 30POS, 2ROW, 1.27MM, SMT R/A; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

PIN HEADER, 30POS, 2ROW, 1.27MM, SMT R/A; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10W5470
Product Name Conn, R/a Header, 30Pos, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products