Samtec Inc. SMD Electronic Connector TFM-115-02-L-D-WT

Description
CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-L-D-W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-L-D-W T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-TFM-115-02-L-D-WT
SMD Electronic Connector 314-TFM-115-02-L-D-WT
CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-L-D-W T can be used for catalog matching and distributor lookup.

CONN HEADER SMD 30POS 1.27MM Product overview: TFM-115-02-L-D-WT from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-02-L-D-WT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-115-02-L-D-WT - 936417-TFM-115-02-L-D-WT - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-115-02-L-D-WT
936417-TFM-115-02-L-D-WT
Rectangular Connectors - TFM-115-02-L-D-WT 936417-TFM-115-02-L-D-WT
Manufacturer: Samtec Inc. Win Source Part Number: 936417-TFM-115-02-L- D-WT Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 30 position 0.050" (1.27mm) Package: Tube Mounting: Surface Mount Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 21 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936417-TFM-115-02-L-D-WT
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 30 position 0.050" (1.27mm)
Package: Tube
Mounting: Surface Mount
Family Name: TFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 21
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec - 84P7979 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
84P7979
Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec 84P7979
HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, SMD, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-TFM-115-02-L-D-WT 936417-TFM-115-02-L-D-WT 84P7979
Product Name SMD Electronic Connector Rectangular Connectors - TFM-115-02-L-D-WT Header, 1.27Mm, Smd, 2X15 Position; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190319 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
PC Pin, Single Post Connectors - 36-1407-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details