Samtec Inc. Connector Systems Samtec TFM-115-02-H-D-A-P-TR.

Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Description
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Systems Samtec - 28AC3825 - Newark, An Avnet Company
Chicago, IL, United States
Connector Systems Samtec
28AC3825
Connector Systems Samtec 28AC3825
Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC3825
Product Name Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers