Samtec Inc. Header, 1.27Mm, Right Angle, 2X15 Position; Connector Systems Samtec TFM-115-01-S-D-RA.

Description
HEADER, 1.27MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 1.27MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Right Angle, 2X15 Position; Connector Systems Samtec - 26AC4281 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X15 Position; Connector Systems Samtec
26AC4281
Header, 1.27Mm, Right Angle, 2X15 Position; Connector Systems Samtec 26AC4281
HEADER, 1.27MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4281
Product Name Header, 1.27Mm, Right Angle, 2X15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details