Samtec Inc. PCB Headers TFM-115-01-L-D

Description
Samtec TFM-115-01-L-D PCB Header
Request a Quote Datasheet
Description
Samtec TFM-115-01-L-D PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655941P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655941P
PCB Headers 7655941P
Samtec TFM-115-01-L-D PCB Header

Samtec TFM-115-01-L-D PCB Header

Supplier's Site
PCB Headers - 7655941 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655941
PCB Headers 7655941
Samtec TFM-115-01-L-D PCB Header

Samtec TFM-115-01-L-D PCB Header

Supplier's Site
Singapore, Singapore
Electronic Connector
314-TFM-115-01-L-D
Electronic Connector 314-TFM-115-01-L-D
CONN HEADER VERT 30POS 1.27MM Product overview: TFM-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-01-L-D can be used for catalog matching and distributor lookup.

CONN HEADER VERT 30POS 1.27MM Product overview: TFM-115-01-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-115-01-L-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-115-01-L-D - 936412-TFM-115-01-L-D - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-115-01-L-D
936412-TFM-115-01-L-D
Rectangular Connectors - TFM-115-01-L-D 936412-TFM-115-01-L-D
Manufacturer: Samtec Inc. Win Source Part Number: 936412-TFM-115-01-L- D Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 30 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole Family Name: TFM-115 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936412-TFM-115-01-L-D
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 30 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole
Family Name: TFM-115
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec - 85T6481 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
85T6481
Header, 1.27Mm, 2X15 Position; Connector Systems Samtec 85T6481
HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X15 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655941P 7655941 314-TFM-115-01-L-D 936412-TFM-115-01-L-D 85T6481
Product Name PCB Headers PCB Headers Electronic Connector Rectangular Connectors - TFM-115-01-L-D Header, 1.27Mm, 2X15 Position; Connector Systems Samtec
Geometry Straight Straight; Straight
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Board to Board Connector; Wire to Board Connector
Termination Solder Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00002MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Terminal Blocks - 39.4119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1981/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers