Samtec Inc. Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec TFM-110-32-S-D-A-K-TR

Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec - 84P7839 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
84P7839
Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec 84P7839
CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7839
Product Name Connector, Header, 20 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1428-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details