Samtec Inc. Header, 1.27Mm, 2X10 Position; Connector Systems Samtec TFM-110-31-S-D

Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec - 31C2075 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
31C2075
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec 31C2075
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C2075
Product Name Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Power Connectors - 1345G6 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers