Samtec Inc. PCB Headers TFM-110-22-S-D-A-P-TR

Description
Samtec TFM-110-22-S-D-A-P-T R PCB Header
Request a Quote Datasheet
Description
Samtec TFM-110-22-S-D-A-P-T R PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2271887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271887
PCB Headers 2271887
Samtec TFM-110-22-S-D-A-P-T R PCB Header

Samtec TFM-110-22-S-D-A-P-TR PCB Header

Supplier's Site
PCB Headers - 2271889 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2271889
PCB Headers 2271889
Samtec TFM-110-22-S-D-A-P-T R PCB Header

Samtec TFM-110-22-S-D-A-P-TR PCB Header

Supplier's Site
Singapore, Singapore
SMD Electronic Connector
314-TFM-110-22-S-D-A-P-TR
SMD Electronic Connector 314-TFM-110-22-S-D-A-P-TR
CONN HEADER SMD 20POS 1.27MM Product overview: TFM-110-22-S-D-A-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-22-S-D-A -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 1.27MM Product overview: TFM-110-22-S-D-A-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-22-S-D-A-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 84P7799 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
84P7799
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 84P7799
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec - 50AJ8292 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
50AJ8292
Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec 50AJ8292
CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20POS, 2ROW, 1.27MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2271887 314-TFM-110-22-S-D-A-P-TR 84P7799
Product Name PCB Headers SMD Electronic Connector Connector, Header, 20Pos, 2Row, 1.27Mm; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
5 suppliers
ZS4000-2116 | EMC resolver coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details