CONN HEADER SMD 20POS 1.27MM
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | TFM-110-12-S-D-A-K-TR |
| Product Name | Headers, Male Pins |
| Product Type | IC Headers; Header |
| Mounting | SMT; Solder; Surface Mount |
| Features | Board Guide, Pick and Place |
| Voltage Rating | 275 volts |