Samtec Inc. Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec TFM-110-02-S-D-A-P-TR

Description
PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 84P7692 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
84P7692
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 84P7692
PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec - 54AJ5424 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
54AJ5424
Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec 54AJ5424
PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

PIN HEADER, 20POS, 2ROW, 1.27MM, SMT; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:TFM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7692
Product Name Pin Header, 20Pos, 2Row, 1.27Mm, Smt; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data