The Samtec Header, 1.27mm, 2x10 Position (part number 84P7645) features a micro pitch design suitable for board-to-board and wire-to-board applications. It has a total of 20 contacts arranged in two rows, with a pitch spacing of 1.27mm. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. This product supports a current rating of 3.2 A per pin and a voltage rating of 250 VAC when mated with compatible connectors. It operates within a temperature range of -55°C to +125°C and is RoHS compliant. The header is designed for both surface mount and through-hole applications, providing flexibility in PCB design. It features a shrouded body for blind mating and is available with various lead styles and options, including locking clips and screw-down configurations.
CONN SHRD HDR HDR 20 POS 1.27MM SLDR ST TH
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 82AC0247 | 84P7645 |
| Product Name | Conn Shrd Hdr Hdr 20 Pos 1.27Mm Sldr St Th Samtec | Header, 1.27Mm, 2X10 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Wire to Board Connector |