Samtec Inc. Electronic Connector TFM-110-01-S-D-RA

Description
CONN HEADER R/A 20POS 1.27MM Product overview: TFM-110-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-01-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER R/A 20POS 1.27MM Product overview: TFM-110-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-01-S-D-R A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-TFM-110-01-S-D-RA
Electronic Connector 314-TFM-110-01-S-D-RA
CONN HEADER R/A 20POS 1.27MM Product overview: TFM-110-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-01-S-D-R A can be used for catalog matching and distributor lookup.

CONN HEADER R/A 20POS 1.27MM Product overview: TFM-110-01-S-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-110-01-S-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - TFM-110-01-S-D-RA - 899516-TFM-110-01-S-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-110-01-S-D-RA
899516-TFM-110-01-S-D-RA
Rectangular Connectors - TFM-110-01-S-D-RA 899516-TFM-110-01-S-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 899516-TFM-110-01-S- D-RA Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: TFM-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: Q3943550, SAM8974, TFM-110-01-S-D-RA-ND

Manufacturer: Samtec Inc.
Win Source Part Number: 899516-TFM-110-01-S-D-RA
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 20 position 0.050" (1.27mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: TFM-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: Q3943550, SAM8974, TFM-110-01-S-D-RA-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-TFM-110-01-S-D-RA 899516-TFM-110-01-S-D-RA
Product Name Electronic Connector Rectangular Connectors - TFM-110-01-S-D-RA
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103948-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details