Samtec Inc. PCB Headers TFM-110-01-L-D-RA

Description
Samtec TFM-110-01-L-D-RA PCB Header
Request a Quote Datasheet
Description
Samtec TFM-110-01-L-D-RA PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7655935P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655935P
PCB Headers 7655935P
Samtec TFM-110-01-L-D-RA PCB Header

Samtec TFM-110-01-L-D-RA PCB Header

Supplier's Site
PCB Headers - 7655935 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7655935
PCB Headers 7655935
Samtec TFM-110-01-L-D-RA PCB Header

Samtec TFM-110-01-L-D-RA PCB Header

Supplier's Site
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec - 84P7640 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec
84P7640
Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec 84P7640
HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, RIGHT ANGLE, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7655935P 7655935 84P7640
Product Name PCB Headers PCB Headers Header, 1.27Mm, Right Angle, 2X10 Position; Connector Systems Samtec
Geometry Right Angle Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data