Samtec Inc. Header, 1.27Mm, 2X10 Position; Connector Systems Samtec TFM-110-01-L-D-A

Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec - 84P7639 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
84P7639
Header, 1.27Mm, 2X10 Position; Connector Systems Samtec 84P7639
HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

HEADER, 1.27MM, 2X10 POSITION; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:Tiger Eye TFM Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84P7639
Product Name Header, 1.27Mm, 2X10 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details