Samtec Inc. Rectangular Connectors - TFM-108-02-S-D-A-P-TR TFM-108-02-S-D-A-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 936407-TFM-108-02-S- D-A-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 936407-TFM-108-02-S- D-A-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TFM-108-02-S-D-A-P-TR - 936407-TFM-108-02-S-D-A-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TFM-108-02-S-D-A-P-TR
936407-TFM-108-02-S-D-A-P-TR
Rectangular Connectors - TFM-108-02-S-D-A-P-TR 936407-TFM-108-02-S-D-A-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 936407-TFM-108-02-S- D-A-P-TR Series: Tiger Eye™ TFM Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 16 position 0.050" (1.27mm) Package: Reel - TR Mounting: Surface Mount Family Name: TFM-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 936407-TFM-108-02-S-D-A-P-TR
Series: Tiger Eye™ TFM
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 16 position 0.050" (1.27mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TFM-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
314-TFM-108-02-S-D-A-P-TR
SMD Electronic Connector 314-TFM-108-02-S-D-A-P-TR
CONN HEADER SMD 16POS 1.27MM Product overview: TFM-108-02-S-D-A-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-108-02-S-D-A -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 16POS 1.27MM Product overview: TFM-108-02-S-D-A-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TFM-108-02-S-D-A-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
High-Reliability Tiger Eye Terminal Strips, .050
Chicago, IL, United States
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec
10W5066
High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec 10W5066
High-Reliability Tiger Eye Terminal Strips, .050" Pitch

High-Reliability Tiger Eye Terminal Strips, .050" Pitch

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - TFM-108-02-S-D-A-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TFM-108-02-S-D-A-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TFM-108-02-S-D-A-P-TR
CONN HEADER SMD 16POS 1.27MM

CONN HEADER SMD 16POS 1.27MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936407-TFM-108-02-S-D-A-P-TR 314-TFM-108-02-S-D-A-P-TR 10W5066 TFM-108-02-S-D-A-P-TR
Product Name Rectangular Connectors - TFM-108-02-S-D-A-P-TR SMD Electronic Connector High-Reliability Tiger Eye Terminal Strips, .050" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Surface Mount Surface Mount
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
4+4 Pos. Female 24-28 AWG+12 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F2-04-325-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
Alligator Clip Insulator - 9272 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details